Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Analog Devices AD5282BRU200
AD5282BRU200
Obsolete
Data Acquisition - Digital Potentiometers
Description:
IC DGT POT 200KOHM 256TP 16TSSOP
Manufacturer:
Analog Devices
Datasheet:
AD5282BRU200 Datasheet
History Price: $3.06000
In Stock: 14760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD5282BRU200 vs AD5290YRMZ50-R7
Part No
AD5282BRU200
AD5290YRMZ50-R7
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
1
Number of Taps
256
256
Resistance (Ohms)
200k
50k
Interface
I2C
SPI
Memory Type
Volatile
Volatile
Voltage - Supply
4.5V ~ 16.5V, ?V
4.5V ~ 33V, ?.5V ~ 16.5V
Features
Selectable Address
Cascade Pin
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
30ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-TSSOP
10-MSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
60
50