AD5291BRUZ-20
AD5291BRUZ-20
Active
Description:  IC DGT POT 20KOHM 256TAP 14TSSOP
Manufacturer:  Analog Devices
History Price: $7.80000
In Stock: 25600
AD5291BRUZ-20 vs AD5282BRU20
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
2
Number of Taps
256
256
Resistance (Ohms)
20k
20k
Interface
SPI
I2C
Memory Type
Non-Volatile
Volatile
Voltage - Supply
9V ~ 33V, ?V ~ 16.5V
4.5V ~ 16.5V, ?V
Features
Cascade Pin
Selectable Address
Tolerance
?%
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
30ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
16-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
60
60