☰
AD5781SRU-EP
AD5781SRU-EP
Obsolete
Description:  IC DAC 18BIT V-OUT 20TSSOP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 14240
AD5781SRU-EP vs AD5764CSUZ-REEL7
Series
-
iCMOS
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
18
16
Number of D/A Converters
1
4
Settling Time
1μs (Typ)
10μs
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI, DSP
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
7.5V ~ 16.5V, -2.5V ~ 16.5V
?1.4V ~ 16.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.25V
INL/DNL (LSB)
?.5, ?.5
? (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-TSSOP (0.173", 4.40mm Width)
32-TQFP
Supplier Device Package
20-TSSOP
32-TQFP (7x7)
Mounting Type
Surface Mount
Surface Mount