Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Analog Devices AD595CD
AD595CD
Obsolete
PMIC - Thermal Management
Description:
IC THERMOCOUPLE INSTR AMP 14CDIP
Manufacturer:
Analog Devices
Datasheet:
AD595CD Datasheet
History Price: Obsolete
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD595CD vs AD595CDZ
Part No
AD595CD
AD595CDZ
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Thermocouple Amplifier
Thermocouple Amplifier
Sensor Type
External
External
Sensing Temperature
-
-
Accuracy
?℃(Max)
?℃(Max)
Topology
Ice Point Compensation, Overload Detection
Ice Point Compensation, Overload Detection
Output Type
Voltage
Voltage
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
5V ~ ?5V
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
14-CDIP