Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Analog Devices AD595CQ
AD595CQ
Active
PMIC - Thermal Management
Description:
IC THERMOCOUPLE A W/COMP 14CDIP
Manufacturer:
Analog Devices
Datasheet:
AD595CQ Datasheet
History Price: $43.91000
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD595CQ vs AD596AH
Part No
AD595CQ
AD596AH
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Thermocouple Amplifier
Thermocouple Conditioner
Sensor Type
External
External
Sensing Temperature
-
-200℃ ~ 760℃
Accuracy
?℃(Max)
-
Topology
Ice Point Compensation, Overload Detection
Ice Point Compensation
Output Type
Voltage
Voltage
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
5V ~ ?5V
5V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
TO-100-10 Metal Can
Supplier Device Package
14-CERDIP
TO-100-10