AD596AHZ
AD596AHZ
Active
Description:  IC THERMOCOUPLE COND TO-100-10
Manufacturer:  Analog Devices
Datasheet:   AD596AHZ Datasheet
History Price: Active
In Stock: 36800
AD596AHZ vs AD595AQ
Part No
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Function
Thermocouple Conditioner
Thermocouple Amplifier
Sensor Type
External
External
Sensing Temperature
-200℃ ~ 760℃
-
Accuracy
?℃(Max)
?℃(Max)
Topology
Ice Point Compensation
Ice Point Compensation, Overload Detection
Output Type
Voltage
Voltage
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
5V ~ 30V
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-100-10 Metal Can
14-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-100-10
14-CERDIP