Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Analog Devices AD597ARZ
AD597ARZ
Active
PMIC - Thermal Management
Description:
IC THERMOCOUPLE COND 8-SOIC
Manufacturer:
Analog Devices
Datasheet:
AD597ARZ Datasheet
History Price: $11.26000
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD597ARZ vs AD595CDZ
Part No
AD597ARZ
AD595CDZ
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Function
Thermocouple Conditioner
Thermocouple Amplifier
Sensor Type
External
External
Sensing Temperature
-200℃ ~ 1250℃
-
Accuracy
?℃(Max)
?℃(Max)
Topology
Ice Point Compensation
Ice Point Compensation, Overload Detection
Output Type
Voltage
Voltage
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
5V ~ 30V
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-CDIP