AD597ARZ
AD597ARZ
Active
Description:  IC THERMOCOUPLE COND 8-SOIC
Manufacturer:  Analog Devices
Datasheet:   AD597ARZ Datasheet
History Price: $11.26000
In Stock: 2400
AD597ARZ vs AD596AH
Part No
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Function
Thermocouple Conditioner
Thermocouple Conditioner
Sensor Type
External
External
Sensing Temperature
-200℃ ~ 1250℃
-200℃ ~ 760℃
Accuracy
?℃(Max)
-
Topology
Ice Point Compensation
Ice Point Compensation
Output Type
Voltage
Voltage
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
5V ~ 30V
5V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-100-10 Metal Can
Supplier Device Package
8-SOIC
TO-100-10