Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD693AE
AD693AE
Active
Interface - Sensor and Detector Interfaces
Description:
IC SGNL COND 4-20MA TX 20-CLCC
Manufacturer:
Analog Devices
Datasheet:
AD693AE Datasheet
History Price: $73.93000
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD693AE vs AD694JCHIPS
Part No
AD693AE
AD694JCHIPS
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Type
Signal Conditioner
Current Transmitter
Input Type
Voltage
Voltage
Output Type
Voltage
-
Current - Supply
20 mA
23 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
Die
Supplier Device Package
20-CLCC (9x9)
Die