Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD694BR
AD694BR
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC SGNL COND 4-20MA TX 16-SOIC
Manufacturer:
Analog Devices
Datasheet:
AD694BR Datasheet
History Price: $14.85000
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD694BR vs AD694JNZ
Part No
AD694BR
AD694JNZ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Current Transmitter
Current Transmitter
Input Type
Voltage
Voltage
Output Type
Voltage
Voltage
Current - Supply
23 mA
23 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP