Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD7150BRMZ-REEL
AD7150BRMZ-REEL
Active
Interface - Sensor and Detector Interfaces
Description:
IC CAP CONV 2CH ULT LP 10MSOP
Manufacturer:
Analog Devices
Datasheet:
AD7150BRMZ-REEL Datasheet
History Price: $5.06000
In Stock: 11400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD7150BRMZ-REEL vs AD7143ACPZ-1500RL7
Part No
AD7150BRMZ-REEL
AD7143ACPZ-1500RL7
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Input Type
Voltage
Logic
Output Type
Digital
Logic
Current - Supply
120 μA
1 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-VQFN Exposed Pad, CSP
Supplier Device Package
10-MSOP
16-LFCSP-VQ (4x4)