Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD7195BCPZ-RL7
AD7195BCPZ-RL7
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 24BIT 32LFCSP-LQ
Manufacturer:
Analog Devices
Datasheet:
AD7195BCPZ-RL7 Datasheet
History Price: $21.21000
In Stock: 13760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD7195BCPZ-RL7 vs AD7730LBR
Part No
AD7195BCPZ-RL7
AD7730LBR
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Number of Bits
24
24
Number of Channels
1
1
Power (Watts)
-
125 mW
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-LFCSP (5x5)
24-SOIC