AD73311AR
AD73311AR
Obsolete
Description:  IC ANALOG FRONT END LP 20-SOIC
Manufacturer:  Analog Devices
Datasheet:   AD73311AR Datasheet
History Price: Obsolete
In Stock: 39420
AD73311AR vs AD73322LYRU
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
16
16
Number of Channels
2
4
Power (Watts)
50 mW
73 mW
Voltage - Supply, Analog
3V
2.7V ~ 5.5V
Voltage - Supply, Digital
3V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
28-TSSOP