Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD73311AR
AD73311AR
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC ANALOG FRONT END LP 20-SOIC
Manufacturer:
Analog Devices
Datasheet:
AD73311AR Datasheet
History Price: Obsolete
In Stock: 39420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD73311AR vs AD73411BB-80
Part No
AD73311AR
AD73411BB-80
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Obsolete
Number of Bits
16
16
Number of Channels
2
2
Power (Watts)
50 mW
-
Voltage - Supply, Analog
3V
3.3V
Voltage - Supply, Digital
3V
3.3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
119-BBGA
Supplier Device Package
20-SOIC
119-PBGA (14x22)