AD73311ARSZ
AD73311ARSZ
Active
Description:  IC AFE 1 CHAN 16BIT 20SSOP
Manufacturer:  Analog Devices
Datasheet:   AD73311ARSZ Datasheet
History Price: $12.71000
In Stock: 39600
AD73311ARSZ vs AD7730LBRUZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
16
24
Number of Channels
1
1
Power (Watts)
50 mW
125 mW
Voltage - Supply, Analog
2.7V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
24-TSSOP