AD73311LARU
AD73311LARU
Obsolete
Description:  IC ANALOG FRONT END 20-TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD73311LARU Datasheet
History Price: $4.37000
In Stock: 2800
AD73311LARU vs AD7730BRZ
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Number of Bits
16
24
Number of Channels
2
1
Power (Watts)
50 mW
125 mW
Voltage - Supply, Analog
3V
5V
Voltage - Supply, Digital
3V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-TSSOP
24-SOIC