AD73311LARUZ
AD73311LARUZ
Active
Description:  IC AFE 1 CHAN 16BIT 20SSOP
Manufacturer:  Analog Devices
History Price: $8.73000
In Stock: 19200
AD73311LARUZ vs AD73322LYRU
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
16
16
Number of Channels
1
4
Power (Watts)
50 mW
73 mW
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
28-TSSOP