AD73322AR
AD73322AR
Obsolete
Description:  IC ANALOG FRONT END DUAL 28-SOIC
Manufacturer:  Analog Devices
Datasheet:   AD73322AR Datasheet
History Price: Obsolete
In Stock: 18400
AD73322AR vs AD7730BRU-REEL7
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
16
24
Number of Channels
4
1
Power (Watts)
73 mW
125 mW
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
24-TSSOP