Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD73322LARU
AD73322LARU
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC ANALOG FRONT END DUAL 28TSSOP
Manufacturer:
Analog Devices
Datasheet:
AD73322LARU Datasheet
History Price: Obsolete
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD73322LARU vs AD73460BB-80
Part No
AD73322LARU
AD73460BB-80
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Obsolete
Number of Bits
16
16
Number of Channels
4
6
Power (Watts)
73 mW
-
Voltage - Supply, Analog
2.7V ~ 5.5V
3.3V
Voltage - Supply, Digital
2.7V ~ 5.5V
3.3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
119-BBGA
Supplier Device Package
28-TSSOP
119-PBGA (14x22)