AD73322LARU
AD73322LARU
Obsolete
Description:  IC ANALOG FRONT END DUAL 28TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD73322LARU Datasheet
History Price: Obsolete
In Stock: 29600
AD73322LARU vs AD7730LBR
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
16
24
Number of Channels
4
1
Power (Watts)
73 mW
125 mW
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
24-SOIC