Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD73322LARUZ-REEL
AD73322LARUZ-REEL
Not For New Designs
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 2 CHAN 16BIT 28TSSOP
Manufacturer:
Analog Devices
Datasheet:
AD73322LARUZ-REEL Datasheet
History Price: $6.45000
In Stock: 30920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD73322LARUZ-REEL vs AD73322LYR
Part No
AD73322LARUZ-REEL
AD73322LYR
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Number of Bits
16
16
Number of Channels
2
4
Power (Watts)
73 mW
73 mW
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
28-SOIC