AD73322LARUZ-REEL
AD73322LARUZ-REEL
Not For New Designs
Description:  IC AFE 2 CHAN 16BIT 28TSSOP
Manufacturer:  Analog Devices
History Price: $6.45000
In Stock: 30920
AD73322LARUZ-REEL vs AD7730BR-REEL
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Number of Bits
16
24
Number of Channels
2
1
Power (Watts)
73 mW
125 mW
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
24-SOIC