AD73360ARZ
AD73360ARZ
Active
Description:  IC AFE 6 CHAN 16BIT 28SOIC
Manufacturer:  Analog Devices
Datasheet:   AD73360ARZ Datasheet
History Price: $19.10000
In Stock: 9220
AD73360ARZ vs AD7730LBRUZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
16
24
Number of Channels
6
1
Power (Watts)
80 mW
125 mW
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
24-TSSOP