Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD73360LAR
AD73360LAR
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC ANALOG FRONT END 6CH 28-SOIC
Manufacturer:
Analog Devices
Datasheet:
AD73360LAR Datasheet
History Price: $7.28000
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD73360LAR vs AD7730BRUZ
Part No
AD73360LAR
AD7730BRUZ
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
16
24
Number of Channels
6
1
Power (Watts)
80 mW
125 mW
Voltage - Supply, Analog
3V
5V
Voltage - Supply, Digital
3V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
24-TSSOP