AD73360LARZ
AD73360LARZ
Active
Description:  IC AFE 6 CHAN 16BIT 28SOIC
Manufacturer:  Analog Devices
Datasheet:   AD73360LARZ Datasheet
History Price: $17.27000
In Stock: 13600
AD73360LARZ vs AD7730BR
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
16
24
Number of Channels
6
1
Power (Watts)
80 mW
125 mW
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
24-SOIC