Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD7730BN
AD7730BN
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 24BIT 24DIP
Manufacturer:
Analog Devices
Datasheet:
AD7730BN Datasheet
History Price: Obsolete
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD7730BN vs AD73360LARZ-REEL7
Part No
AD7730BN
AD73360LARZ-REEL7
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
24
16
Number of Channels
1
6
Power (Watts)
125 mW
80 mW
Voltage - Supply, Analog
5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-PDIP
28-SOIC