AD7730BR-REEL
AD7730BR-REEL
Obsolete
Description:  IC AFE 1 CHAN 24BIT 24SOIC
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 44000
AD7730BR-REEL vs AD73322LYRU
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Bits
24
16
Number of Channels
1
4
Power (Watts)
125 mW
73 mW
Voltage - Supply, Analog
5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOIC
28-TSSOP