AD7730BR
AD7730BR
Obsolete
Description:  IC AFE 1 CHAN 24BIT 24SOIC
Manufacturer:  Analog Devices
Datasheet:   AD7730BR Datasheet
History Price: Obsolete
In Stock: 45440
AD7730BR vs AD7730BN
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
24
24
Number of Channels
1
1
Power (Watts)
125 mW
125 mW
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
24-PDIP