AD7730BRU-REEL7
AD7730BRU-REEL7
Obsolete
Description:  IC AFE 1 CHAN 24BIT 24TSSOP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 23740
AD7730BRU-REEL7 vs AD73360LAR
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Bits
24
16
Number of Channels
1
6
Power (Watts)
125 mW
80 mW
Voltage - Supply, Analog
5V
3V
Voltage - Supply, Digital
2.7V ~ 5.25V
3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP
28-SOIC