AD7730LBRUZ
AD7730LBRUZ
Active
Description:  IC AFE 1 CHAN 24BIT 24TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD7730LBRUZ Datasheet
History Price: $32.73000
In Stock: 6400
AD7730LBRUZ vs AD73322LYRZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
24
16
Number of Channels
1
2
Power (Watts)
125 mW
73 mW
Voltage - Supply, Analog
5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP
28-SOIC