Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD7730LBRUZ
AD7730LBRUZ
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 24BIT 24TSSOP
Manufacturer:
Analog Devices
Datasheet:
AD7730LBRUZ Datasheet
History Price: $32.73000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD7730LBRUZ vs AD73460BB-80
Part No
AD7730LBRUZ
AD73460BB-80
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Bag
Status
Active
Obsolete
Number of Bits
24
16
Number of Channels
1
6
Power (Watts)
125 mW
-
Voltage - Supply, Analog
5V
3.3V
Voltage - Supply, Digital
2.7V ~ 5.25V
3.3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
119-BBGA
Supplier Device Package
24-TSSOP
119-PBGA (14x22)