AD7730LBRUZ
AD7730LBRUZ
Active
Description:  IC AFE 1 CHAN 24BIT 24TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD7730LBRUZ Datasheet
History Price: $32.73000
In Stock: 6400
AD7730LBRUZ vs AD7730LBRZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
24
24
Number of Channels
1
1
Power (Watts)
125 mW
125 mW
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP
24-SOIC