Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices AD783JQ
AD783JQ
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC SAMPL/HOLD 1 CIRCUIT 8CERDIP
Manufacturer:
Analog Devices
Datasheet:
AD783JQ Datasheet
History Price: $55.06000
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD783JQ vs AD783JR
Part No
AD783JQ
AD783JR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Amplifier Type
Sample and Hold
Sample and Hold
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
15 MHz
15 MHz
Current - Input Bias
100 nA
100 nA
Voltage - Input Offset
-
-
Current - Supply
9.5mA
9.5mA
Current - Output / Channel
5 mA
5 mA
Voltage - Supply Span (Min)
9.5 V
9.5 V
Voltage - Supply Span (Max)
10.5 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CERDIP
8-SOIC