☰
AD783JQ
AD783JQ
Active
Description:  IC SAMPL/HOLD 1 CIRCUIT 8CERDIP
Manufacturer:  Analog Devices
Datasheet:   AD783JQ Datasheet
History Price: $55.06000
In Stock: 13200
AD783JQ vs AD797ANZ
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
Sample and Hold
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
20V/μs
Gain Bandwidth Product
-
110 MHz
-3db Bandwidth
15 MHz
8 MHz
Current - Input Bias
100 nA
250 nA
Voltage - Input Offset
-
25 μV
Current - Supply
9.5mA
8.2mA
Current - Output / Channel
5 mA
50 mA
Voltage - Supply Span (Min)
9.5 V
10 V
Voltage - Supply Span (Max)
10.5 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
8-PDIP