☰
AD783JR
AD783JR
Obsolete
Description:  IC SAMPL/HOLD 1 CIRCUIT 8SOIC
Manufacturer:  Analog Devices
Datasheet:   AD783JR Datasheet
History Price: $23.50000
In Stock: 6320
AD783JR vs AD783JQ
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
Sample and Hold
Sample and Hold
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
15 MHz
15 MHz
Current - Input Bias
100 nA
100 nA
Voltage - Input Offset
-
-
Current - Supply
9.5mA
9.5mA
Current - Output / Channel
5 mA
5 mA
Voltage - Supply Span (Min)
9.5 V
9.5 V
Voltage - Supply Span (Max)
10.5 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CERDIP