☰
AD783JR
AD783JR
Obsolete
Description:  IC SAMPL/HOLD 1 CIRCUIT 8SOIC
Manufacturer:  Analog Devices
Datasheet:   AD783JR Datasheet
History Price: $23.50000
In Stock: 6320
AD783JR vs AD797AR
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Sample and Hold
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
20V/μs
Gain Bandwidth Product
-
110 MHz
-3db Bandwidth
15 MHz
8 MHz
Current - Input Bias
100 nA
250 nA
Voltage - Input Offset
-
25 μV
Current - Supply
9.5mA
8.2mA
Current - Output / Channel
5 mA
50 mA
Voltage - Supply Span (Min)
9.5 V
10 V
Voltage - Supply Span (Max)
10.5 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC