☰
AD783SQ/883B
AD783SQ/883B
Active
Description:  IC SAMPL/HOLD 1 CIRCUIT 8CERDIP
Manufacturer:  Analog Devices
History Price: $33.60000
In Stock: 42560
AD783SQ/883B vs AD704KN
Series
Military, MIL-STD-883B
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Sample and Hold
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
-
0.1V/μs
Gain Bandwidth Product
15 MHz
800 kHz
-3db Bandwidth
15 MHz
-
Current - Input Bias
100 nA
100 pA
Voltage - Input Offset
-
50 μV
Current - Supply
9.5mA
1.5mA (x4 Channels)
Current - Output / Channel
5 mA
15 mA
Voltage - Supply Span (Min)
9.5 V
4 V
Voltage - Supply Span (Max)
10.5 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
14-PDIP