Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices AD783SQ/883B
AD783SQ/883B
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC SAMPL/HOLD 1 CIRCUIT 8CERDIP
Manufacturer:
Analog Devices
Datasheet:
AD783SQ/883B Datasheet
History Price: $33.60000
In Stock: 42560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD783SQ/883B vs AD706KN
Part No
AD783SQ/883B
AD706KN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
Military, MIL-STD-883B
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Sample and Hold
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
0.15V/μs
Gain Bandwidth Product
15 MHz
800 kHz
-3db Bandwidth
15 MHz
-
Current - Input Bias
100 nA
50 pA
Voltage - Input Offset
-
30 μV
Current - Supply
9.5mA
750μA
Current - Output / Channel
5 mA
15 mA
Voltage - Supply Span (Min)
9.5 V
4 V
Voltage - Supply Span (Max)
10.5 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
8-PDIP