☰
AD783SQ/883B
AD783SQ/883B
Active
Description:  IC SAMPL/HOLD 1 CIRCUIT 8CERDIP
Manufacturer:  Analog Devices
History Price: $33.60000
In Stock: 42560
AD783SQ/883B vs AD712CH
Series
Military, MIL-STD-883B
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Sample and Hold
J-FET
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
20V/μs
Gain Bandwidth Product
15 MHz
4 MHz
-3db Bandwidth
15 MHz
4 MHz
Current - Input Bias
100 nA
25 pA
Voltage - Input Offset
-
300 μV
Current - Supply
9.5mA
5mA
Current - Output / Channel
5 mA
25 mA
Voltage - Supply Span (Min)
9.5 V
9 V
Voltage - Supply Span (Max)
10.5 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-CERDIP
TO-99