AD8104ABPZ
AD8104ABPZ
Obsolete
Description:  IC CROSSPOINT SWIT 32X16 304BGA
Manufacturer:  Analog Devices
Datasheet:   AD8104ABPZ Datasheet
History Price: $306.96000
In Stock: 35260
AD8104ABPZ vs AD8182AR-REEL7
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
32:16
2:1
Switch Circuit
-
-
Number of Channels
1
2
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
-
Voltage - Supply, Dual (V?
?.5V
?V ~ 6V
-3db Bandwidth
600MHz
780MHz
Features
Buffered
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
304-BGA Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
304-BGA-ED (31x31)
14-SOIC