Packaging
Tray
Bulk or Tube
Multiplexer/Demultiplexer Circuit
32:16
4:1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
-
Voltage - Supply, Dual (V?
?.5V
?V ~ 6V
-3db Bandwidth
600MHz
700MHz
Features
Buffered
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
304-BGA Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
304-BGA-ED (31x31)
14-SOIC