AD8105ABPZ
AD8105ABPZ
Obsolete
Description:  IC CROSSPOINT SWIT 32X16 304BGA
Manufacturer:  Analog Devices
Datasheet:   AD8105ABPZ Datasheet
History Price: Obsolete
In Stock: 33200
AD8105ABPZ vs AD8189ARUZ
Series
-
-
Packaging
Tray
Bulk or Tube
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
32:16
2:1
Switch Circuit
-
SPDT
Number of Channels
1
3
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V
-
-3db Bandwidth
600MHz
350MHz
Features
Buffered
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
304-BGA Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
304-BGA-ED (31x31)
24-TSSOP