AD8106ASTZ
AD8106ASTZ
Active
Description:  IC CROSSPOINT SWITCH 16X5 80LQFP
Manufacturer:  Analog Devices
Datasheet:   AD8106ASTZ Datasheet
History Price: $39.36000
In Stock: 49600
AD8106ASTZ vs AD8180ARZ-RL
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
16:5
2:1
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
?V ~ 6V
-3db Bandwidth
260MHz
930MHz
Features
Buffered
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
80-LQFP (12x12)
8-SOIC