Packaging
Bulk or Tray
Tube
Multiplexer/Demultiplexer Circuit
16:5
2:1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-
-3db Bandwidth
260MHz
480MHz
Features
Buffered
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
80-LQFP (12x12)
24-TSSOP