AD8109ASTZ
AD8109ASTZ
Active
Description:  IC VIDEO CROSSPOINT SWIT 80LQFP
Manufacturer:  Analog Devices
Datasheet:   AD8109ASTZ Datasheet
History Price: $41.08000
In Stock: 39220
AD8109ASTZ vs AD8185ARUZ
Series
-
-
Packaging
Bulk or Tray
Tube
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
8:8
2:1
Switch Circuit
-
SPDT
Number of Channels
1
3
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
?.5V ~ 5.5V
-3db Bandwidth
250MHz
380MHz
Features
Buffered
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
80-LQFP (12x12)
24-TSSOP