Packaging
Bulk or Tray
Tray
Multiplexer/Demultiplexer Circuit
8:8
2:1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3V ~ 3.6V
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-
Features
Buffered
TMDS, HDMI, DVI, Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
32-VFQFN Exposed Pad, CSP
Supplier Device Package
80-LQFP (12x12)
32-LFCSP (5x5)