AD8114ASTZ
AD8114ASTZ
Active
Description:  IC VIDEO CROSSPOINT SWIT 100LQFP
Manufacturer:  Analog Devices
Datasheet:   AD8114ASTZ Datasheet
History Price: $151.30000
In Stock: 17520
AD8114ASTZ vs AD8193ACPZ-R7
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
16:16
2:1
Switch Circuit
-
-
Number of Channels
1
4
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3V ~ 3.6V
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-
-3db Bandwidth
225MHz
-
Features
Buffered
TMDS, HDMI, DVI, Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
32-VFQFN Exposed Pad, CSP
Supplier Device Package
100-LQFP (14x14)
32-LFCSP (5x5)