AD8116JSTZ
AD8116JSTZ
Active
Description:  IC VIDEO CROSSPOINT SWIT 128LQFP
Manufacturer:  Analog Devices
Datasheet:   AD8116JSTZ Datasheet
History Price: $246.16000
In Stock: 13600
AD8116JSTZ vs AD8184AR
Series
-
-
Packaging
Tray
Bulk or Tube
Status
Active
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
16:16
4:1
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
?V ~ 6V
-3db Bandwidth
200MHz
700MHz
Features
Buffered
Buffered
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-LQFP
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
128-LQFP (14x14)
14-SOIC