AD8176ABPZ
AD8176ABPZ
Obsolete
Description:  IC VIDEO CROSSPOINT SWIT 676BGA
Manufacturer:  Analog Devices
Datasheet:   AD8176ABPZ Datasheet
History Price: $128.18000
In Stock: 29200
AD8176ABPZ vs AD8182AR
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Video
-
Multiplexer/Demultiplexer Circuit
16:9
-
Switch Circuit
-
-
Number of Channels
3
-
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
-
Voltage - Supply, Dual (V?
?.5V
-
-3db Bandwidth
450MHz
-
Features
Buffered, RGB
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
676-BGA
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
676-PBGA (27x27)
14-SOIC