AD8180AR
AD8180AR
Obsolete
Description:  IC MULTIPLEXER 2X1 8SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8180AR Datasheet
History Price: $3.30000
In Stock: 49780
AD8180AR vs AD8183ARUZ-REEL7
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
-
Video
Multiplexer/Demultiplexer Circuit
-
2:1
Switch Circuit
-
SPDT
Number of Channels
-
3
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
-
?.5V ~ 5.5V
-3db Bandwidth
-
380MHz
Features
-
Buffered, RGB
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
24-TSSOP